Vishay Precision Group Fixed Inductors ILC0603ER56NJ

Description
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER56NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER56NJ-ND
Fixed Inductors ILC0603ER56NJ-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 56Nh, 300Ma, 5% 1.4Ghz; Inductance Vishay - 53K5101 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 56Nh, 300Ma, 5% 1.4Ghz; Inductance Vishay
53K5101
Hf Inductor, 56Nh, 300Ma, 5% 1.4Ghz; Inductance Vishay 53K5101
HF INDUCTOR, 56NH, 300MA, 5% 1.4GHZ; Inductance:56nH; DC Resistance Max:0.75ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

HF INDUCTOR, 56NH, 300MA, 5% 1.4GHZ; Inductance:56nH; DC Resistance Max:0.75ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER56NJ-ND 53K5101
Product Name Fixed Inductors Hf Inductor, 56Nh, 300Ma, 5% 1.4Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers