Vishay Precision Group Fixed Inductors ILC0603ER47NJ

Description
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER47NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER47NJ-ND
Fixed Inductors ILC0603ER47NJ-ND
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 47Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay - 53K5099 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 47Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay
53K5099
Hf Inductor, 47Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay 53K5099
HF INDUCTOR, 47NH, 300MA, 5% 1.6GHZ; Inductance:47nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 47NH, 300MA, 5% 1.6GHZ; Inductance:47nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER47NJ-ND 53K5099
Product Name Fixed Inductors Hf Inductor, 47Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details