Vishay Precision Group Fixed Inductors ILC0603ER39NJ

Description
39nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER39NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER39NJ-ND
Fixed Inductors ILC0603ER39NJ-ND
39nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

39nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 39Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay - 53K5097 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 39Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay
53K5097
Hf Inductor, 39Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay 53K5097
HF INDUCTOR, 39NH, 300MA, 5% 1.6GHZ; Inductance:39nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 39NH, 300MA, 5% 1.6GHZ; Inductance:39nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER39NJ-ND 53K5097
Product Name Fixed Inductors Hf Inductor, 39Nh, 300Ma, 5% 1.6Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers