Vishay Precision Group Fixed Inductors ILC0603ER33NJ

Description
33nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER33NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER33NJ-ND
Fixed Inductors ILC0603ER33NJ-ND
33nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 33Nh, 300Ma, 5% 1.8Ghz; Inductance Vishay - 53K5096 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 33Nh, 300Ma, 5% 1.8Ghz; Inductance Vishay
53K5096
Hf Inductor, 33Nh, 300Ma, 5% 1.8Ghz; Inductance Vishay 53K5096
HF INDUCTOR, 33NH, 300MA, 5% 1.8GHZ; Inductance:33nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

HF INDUCTOR, 33NH, 300MA, 5% 1.8GHZ; Inductance:33nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER33NJ-ND 53K5096
Product Name Fixed Inductors Hf Inductor, 33Nh, 300Ma, 5% 1.8Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details