Vishay Intertechnology, Inc. Fixed Inductors ILC0603ER1N0S

Description
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER1N0S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER1N0S-ND
Fixed Inductors ILC0603ER1N0S-ND
1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 300mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR CER 1.0NH 0603 1nH 300mA - - Ceramic ¦0.3nH Unshielded 50 mOhm Max 8 @ 100MHz 15GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER1N0S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 1.0NH 0603 1nH 300mA - - Ceramic ¦0.3nH Unshielded 50 mOhm Max 8 @ 100MHz 15GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER1N0S
INDUCTOR CER 1.0NH 0603 1nH 300mA - - Ceramic ¦0.3nH Unshielded 50 mOhm Max 8 @ 100MHz 15GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER1N0S
INDUCTOR CER 1.0NH 0603 1nH 300mA - - Ceramic ¦0.3nH Unshielded 50 mOhm Max 8 @ 100MHz 15GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 1.0NH 0603 1nH 300mA - - Ceramic ¦0.3nH Unshielded 50 mOhm Max 8 @ 100MHz 15GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0603ER1N0S-ND ILC0603ER1N0S
Product Name Fixed Inductors INDUCTOR CER 1.0NH 0603 1nH 300mA - - Ceramic ¦0.3nH Unshielded 50 mOhm Max 8 @ 100MHz 15GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 3-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details