Vishay Precision Group Fixed Inductors ILC0603ER10NJ

Description
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER10NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER10NJ-ND
Fixed Inductors ILC0603ER10NJ-ND
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 10Nh, 300Ma, 5% 4.6Ghz; Inductance Vishay - 53K5087 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 10Nh, 300Ma, 5% 4.6Ghz; Inductance Vishay
53K5087
Hf Inductor, 10Nh, 300Ma, 5% 4.6Ghz; Inductance Vishay 53K5087
HF INDUCTOR, 10NH, 300MA, 5% 4.6GHZ; Inductance:10nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

HF INDUCTOR, 10NH, 300MA, 5% 4.6GHZ; Inductance:10nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER10NJ-ND 53K5087
Product Name Fixed Inductors Hf Inductor, 10Nh, 300Ma, 5% 4.6Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details