Vishay Intertechnology, Inc. Fixed Inductors ILC0402ER68NJ

Description
68nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER68NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER68NJ-ND
Fixed Inductors ILC0402ER68NJ-ND
68nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ILC0402ER68NJ-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data