Vishay Precision Group Fixed Inductors ILC0402ER4N7S

Description
4.7nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER4N7S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER4N7S-ND
Fixed Inductors ILC0402ER4N7S-ND
4.7nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR CER 4.7NH 0402 4.7nH 300mA - - Ceramic ¦0.3nH Unshielded 240 mOhm Max 8 @ 100MHz 5.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER4N7S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 4.7NH 0402 4.7nH 300mA - - Ceramic ¦0.3nH Unshielded 240 mOhm Max 8 @ 100MHz 5.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER4N7S
INDUCTOR CER 4.7NH 0402 4.7nH 300mA - - Ceramic ¦0.3nH Unshielded 240 mOhm Max 8 @ 100MHz 5.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER4N7S
INDUCTOR CER 4.7NH 0402 4.7nH 300mA - - Ceramic ¦0.3nH Unshielded 240 mOhm Max 8 @ 100MHz 5.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 4.7NH 0402 4.7nH 300mA - - Ceramic ¦0.3nH Unshielded 240 mOhm Max 8 @ 100MHz 5.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 4.7Nh 300Ma 0.3Nh 6Ghz; Inductance Vishay - 53K5080 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 4.7Nh 300Ma 0.3Nh 6Ghz; Inductance Vishay
53K5080
Hf Inductor, 4.7Nh 300Ma 0.3Nh 6Ghz; Inductance Vishay 53K5080
HF INDUCTOR, 4.7NH 300MA 0.3NH 6GHZ; Inductance:4.7nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:4GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 4.7NH 300MA 0.3NH 6GHZ; Inductance:4.7nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:4GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0402ER4N7S-ND ILC0402ER4N7S 53K5080
Product Name Fixed Inductors INDUCTOR CER 4.7NH 0402 4.7nH 300mA - - Ceramic ¦0.3nH Unshielded 240 mOhm Max 8 @ 100MHz 5.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 4.7Nh 300Ma 0.3Nh 6Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details