INDUCTOR CER 3.9NH 0402 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 220 mOhm Max 8 @ 100MHz 5.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
3.9nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0402 (1005 Metric)
HF INDUCTOR, 3.9NH 300MA 0.3NH 7GHZ; Inductance:3.9nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:4GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ILC0402ER3N9S | ILC0402ER3N9S-ND | 53K5079 |
| Product Name | INDUCTOR CER 3.9NH 0402 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 220 mOhm Max 8 @ 100MHz 5.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | Hf Inductor, 3.9Nh 300Ma 0.3Nh 7Ghz; Inductance Vishay |
| Application | High Frequency | ||
| Inductance Range | 0.0039 microH | 0.0039 microH | |
| DCR | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms |
| Rated DC Current | 300 milliamps | 300 milliamps | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |