Vishay Precision Group Fixed Inductors ILC0402ER22NJ

Description
22nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER22NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER22NJ-ND
Fixed Inductors ILC0402ER22NJ-ND
22nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Hf Inductor, 22Nh, 200Ma, 5% 2.8Ghz; Inductance Vishay - 53K5076 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 22Nh, 200Ma, 5% 2.8Ghz; Inductance Vishay
53K5076
Hf Inductor, 22Nh, 200Ma, 5% 2.8Ghz; Inductance Vishay 53K5076
HF INDUCTOR, 22NH, 200MA, 5% 2.8GHZ; Inductance:22nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:1.9GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 22NH, 200MA, 5% 2.8GHZ; Inductance:22nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:1.9GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0402ER22NJ-ND 53K5076
Product Name Fixed Inductors Hf Inductor, 22Nh, 200Ma, 5% 2.8Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details