Vishay Precision Group Fixed Inductors ILC0402ER1N2S

Description
1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER1N2S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER1N2S-ND
Fixed Inductors ILC0402ER1N2S-ND
1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR CER 1.2NH 0402 1.2nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 8 @ 100MHz 17GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER1N2S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 1.2NH 0402 1.2nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 8 @ 100MHz 17GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER1N2S
INDUCTOR CER 1.2NH 0402 1.2nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 8 @ 100MHz 17GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER1N2S
INDUCTOR CER 1.2NH 0402 1.2nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 8 @ 100MHz 17GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 1.2NH 0402 1.2nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 8 @ 100MHz 17GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor 1.2Nh 300Ma 0.3Nh 13Ghz, Full Reel; Inductance Vishay - 53K5067 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 1.2Nh 300Ma 0.3Nh 13Ghz, Full Reel; Inductance Vishay
53K5067
Hf Inductor 1.2Nh 300Ma 0.3Nh 13Ghz, Full Reel; Inductance Vishay 53K5067
HF INDUCTOR 1.2NH 300MA 0.3NH 13GHZ, FULL REEL; Inductance:1.2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:10GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series RoHS Compliant: Yes

HF INDUCTOR 1.2NH 300MA 0.3NH 13GHZ, FULL REEL; Inductance:1.2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:10GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0402ER1N2S-ND ILC0402ER1N2S 53K5067
Product Name Fixed Inductors INDUCTOR CER 1.2NH 0402 1.2nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 8 @ 100MHz 17GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Hf Inductor 1.2Nh 300Ma 0.3Nh 13Ghz, Full Reel; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details