Vishay Intertechnology, Inc. INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER18NK

Description
INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER18NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER18NK
INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER18NK
INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER18NK
Product Name INDUCTOR CER 18NH 0402 18nH 200mA - - Ceramic ¦10% Unshielded 650 mOhm Max 8 @ 100MHz 2.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Inductance Range 0.0120 microH
DCR 0.7000 ohms
Rated DC Current 250 milliamps
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
Fixed Inductors - 118-CC453232-681KLTR-ND - DigiKey
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %)
DCR 25 ohms
View Details
2 suppliers