INDUCTOR CER 12NH 0402 12nH 250mA - - Ceramic ¦10% Unshielded 500 mOhm Max 8 @ 100MHz 2.9GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
| ASAP Semiconductor LLC | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ILC0402ER12NK |
| Product Name | INDUCTOR CER 12NH 0402 12nH 250mA - - Ceramic ¦10% Unshielded 500 mOhm Max 8 @ 100MHz 2.9GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) |
| Application | High Frequency |