Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB1210ER600V

Description
60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILBB1210ER600VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB1210ER600VCT-ND
Ferrite Beads and Chips 541-ILBB1210ER600VCT-ND
60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB1210ER600VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB1210ER600VDKR-ND
Ferrite Beads and Chips 541-ILBB1210ER600VDKR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB1210ER600VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB1210ER600VTR-ND
Ferrite Beads and Chips 541-ILBB1210ER600VTR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

Buy Now Datasheet
SMD 400mA 100MHz Inductor and Choke - 841-ILBB1210ER600V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400mA 100MHz Inductor and Choke
841-ILBB1210ER600V
SMD 400mA 100MHz Inductor and Choke 841-ILBB1210ER600V
1210 Ferrite Bead 60R 400mA 100MHz SMD T/R Product overview: ILBB1210ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB1210ER600V can be used for catalog matching and distributor lookup.

1210 Ferrite Bead 60R 400mA 100MHz SMD T/R Product overview: ILBB1210ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB1210ER600V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1201098-ILBB1210ER600V
Filters - Ferrite Beads and Chips 1201098-ILBB1210ER600V
Win Source Part Number: 1201098-ILBB1210ER60 0V Category: Filters>Ferrite Beads and Chips Series: ILBB-1210 Package: Tape & Reel Current Rating (Max): 400mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.059" (1.50mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay Dale Other Names: 541-ILBB1210ER600VDK R,ILBB1210ER600V-ND, 541-ILBB1210ER600VCT ,541-ILBB1210ER600VT R

Win Source Part Number: 1201098-ILBB1210ER600V
Category: Filters>Ferrite Beads and Chips
Series: ILBB-1210
Package: Tape & Reel
Current Rating (Max): 400mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.059" (1.50mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay Dale
Other Names: 541-ILBB1210ER600VDKR,ILBB1210ER600V-ND,541-ILBB1210ER600VCT,541-ILBB1210ER600VTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 541-ILBB1210ER600VCT-ND 841-ILBB1210ER600V 1201098-ILBB1210ER600V
Product Name Ferrite Beads and Chips SMD 400mA 100MHz Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details