Vishay Precision Group Ferrite Beads and Chips ILBB0805ER320V

Description
32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Request a Quote Datasheet
Description
32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2296-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2296-1-ND
Ferrite Beads and Chips 541-2296-1-ND
32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2296-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2296-2-ND
Ferrite Beads and Chips 541-2296-2-ND
32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2296-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2296-6-ND
Ferrite Beads and Chips 541-2296-6-ND
32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

32 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1064917-ILBB0805ER320V
Filters - Ferrite Beads and Chips 1064917-ILBB0805ER320V
Win Source Part Number: 1064917-ILBB0805ER32 0V Category: Filters>Ferrite Beads and Chips Series: ILBB-0805 Package: Tape & Reel Current Rating (Max): 600mA Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 32 Ohms @ 100 MHz DC Resistance (DCR) (Max): 60mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): BK1005HS330-T; BK1005HS330-TV; BLM03PG330SN1D; BLM15AX300SN1D; MPZ1608D300BTD25; ACML-0402HC-310-TILB B0805ER320V.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay Dale Other Names: 541-2296-1,541-2296- 2,541-2296-6,ILBB080 5ER320V-ND

Win Source Part Number: 1064917-ILBB0805ER320V
Category: Filters>Ferrite Beads and Chips
Series: ILBB-0805
Package: Tape & Reel
Current Rating (Max): 600mA
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 32 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 60mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): BK1005HS330-T; BK1005HS330-TV; BLM03PG330SN1D; BLM15AX300SN1D; MPZ1608D300BTD25; ACML-0402HC-310-TILBB0805ER320V.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay Dale
Other Names: 541-2296-1,541-2296-2,541-2296-6,ILBB0805ER320V-ND

Buy Now Datasheet
600mA Inductor and Choke - 841-ILBB0805ER320V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600mA Inductor and Choke
841-ILBB0805ER320V
600mA Inductor and Choke 841-ILBB0805ER320V
1-Line Ferrite Chip Filter, 32R Impedance, 600mA, 0805 SMT Product overview: ILBB0805ER320V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER320V can be used for catalog matching and distributor lookup.

1-Line Ferrite Chip Filter, 32R Impedance, 600mA, 0805 SMT Product overview: ILBB0805ER320V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER320V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay - 53K5051 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay
53K5051
Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay 53K5051
FERRITE BEAD, 0.06OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:32ohm; DC Current Rating:600mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.06OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:32ohm; DC Current Rating:600mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-2296-1-ND 1064917-ILBB0805ER320V 841-ILBB0805ER320V 53K5051
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 600mA Inductor and Choke Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay
DCR 0.0600 ohms 0.0600 ohms 0.0600 ohms
Rated DC Current 600 milliamps 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data