Vishay Precision Group 200mA Inductor and Choke ILBB0805ER301V

Description
1-Line Ferrite Chip Filter, 300R, 200mA, 0805 SMT Product overview: ILBB0805ER301V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Line Ferrite Chip Filter, 300R, 200mA, 0805 SMT Product overview: ILBB0805ER301V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA Inductor and Choke - 841-ILBB0805ER301V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mA Inductor and Choke
841-ILBB0805ER301V
200mA Inductor and Choke 841-ILBB0805ER301V
1-Line Ferrite Chip Filter, 300R, 200mA, 0805 SMT Product overview: ILBB0805ER301V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER301V can be used for catalog matching and distributor lookup.

1-Line Ferrite Chip Filter, 300R, 200mA, 0805 SMT Product overview: ILBB0805ER301V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER301V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-4364-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4364-2-ND
Ferrite Beads and Chips 541-4364-2-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4364-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4364-6-ND
Ferrite Beads and Chips 541-4364-6-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4364-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4364-1-ND
Ferrite Beads and Chips 541-4364-1-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 200Ma, 0805; Ferrite Case Style Vishay - 53K5050 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 200Ma, 0805; Ferrite Case Style Vishay
53K5050
Ferrite Bead, 0.2Ohm, 200Ma, 0805; Ferrite Case Style Vishay 53K5050
FERRITE BEAD, 0.2OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILBB0805ER301V 541-4364-2-ND 53K5050
Product Name 200mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 200Ma, 0805; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Range 300 microH
Inductance Tolerance 25 (+/- %)
Impedance 300 ohms 300 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers