Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0805ER260V

Description
26 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Request a Quote Datasheet
Description
26 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0805ER260V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0805ER260V-ND
Ferrite Beads and Chips ILBB0805ER260V-ND
26 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

26 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328067-ILBB0805ER260V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328067-ILBB0805ER260V
Filters - Ferrite Beads and Chips 1328067-ILBB0805ER260V
Manufacturer: Vishay Dale Win Source Part Number: 1328067-ILBB0805ER26 0V Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 600mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 26 Ohms @ 100 MHz DC Resistance (DCR) (Max): 60mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328067-ILBB0805ER260V
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 600mA
Standard Package: 4,000
Mounting: Surface Mount
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 26 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 60mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
26Ohm 100MHz 0.6A Inductor and Choke - 841-ILBB0805ER260V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26Ohm 100MHz 0.6A Inductor and Choke
841-ILBB0805ER260V
26Ohm 100MHz 0.6A Inductor and Choke 841-ILBB0805ER260V
Ferrite Beads Multi-Layer 26Ohm 25% 100MHz 0.6A 0.06Ohm DCR 0805 T/R Product overview: ILBB0805ER260V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER260V can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 26Ohm 25% 100MHz 0.6A 0.06Ohm DCR 0805 T/R Product overview: ILBB0805ER260V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER260V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number ILBB0805ER260V-ND 1328067-ILBB0805ER260V 841-ILBB0805ER260V
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 26Ohm 100MHz 0.6A Inductor and Choke
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details