Vishay Precision Group Ferrite Beads and Chips ILBB0805ER202V

Description
2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm
Request a Quote Datasheet
Description
2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2295-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2295-1-ND
Ferrite Beads and Chips 541-2295-1-ND
2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm

2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2295-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2295-2-ND
Ferrite Beads and Chips 541-2295-2-ND
2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm

2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2295-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2295-6-ND
Ferrite Beads and Chips 541-2295-6-ND
2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm

2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 80mA 500mOhm

Buy Now Datasheet
SMD 80mA Inductor and Choke - 841-ILBB0805ER202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80mA Inductor and Choke
841-ILBB0805ER202V
SMD 80mA Inductor and Choke 841-ILBB0805ER202V
1 Line Ferrite Chip Filter, 2kR Impedance, 80mA, 0805 SMD Product overview: ILBB0805ER202V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER202V can be used for catalog matching and distributor lookup.

1 Line Ferrite Chip Filter, 2kR Impedance, 80mA, 0805 SMD Product overview: ILBB0805ER202V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER202V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.5Ohm, 80Ma, 0805; Ferrite Case Style Vishay - 53K5049 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 80Ma, 0805; Ferrite Case Style Vishay
53K5049
Ferrite Bead, 0.5Ohm, 80Ma, 0805; Ferrite Case Style Vishay 53K5049
FERRITE BEAD, 0.5OHM, 80mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2kohm; DC Current Rating:80mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 80mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2kohm; DC Current Rating:80mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-2295-1-ND 841-ILBB0805ER202V 53K5049
Product Name Ferrite Beads and Chips SMD 80mA Inductor and Choke Ferrite Bead, 0.5Ohm, 80Ma, 0805; Ferrite Case Style Vishay
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 80 milliamps 80 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details