Vishay Precision Group Ferrite Beads and Chips ILBB0805ER121V

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2294-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2294-1-ND
Ferrite Beads and Chips 541-2294-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2294-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2294-6-ND
Ferrite Beads and Chips 541-2294-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2294-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2294-2-ND
Ferrite Beads and Chips 541-2294-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
120uH 300mA Inductor and Choke - 841-ILBB0805ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120uH 300mA Inductor and Choke
841-ILBB0805ER121V
120uH 300mA Inductor and Choke 841-ILBB0805ER121V
120R 120uH Ferrite Chip Filter, 300mA, 0805 SMT Product overview: ILBB0805ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER121V can be used for catalog matching and distributor lookup.

120R 120uH Ferrite Chip Filter, 300mA, 0805 SMT Product overview: ILBB0805ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay - 53K5045 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay
53K5045
Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay 53K5045
FERRITE BEAD, 0.15OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-2294-1-ND 841-ILBB0805ER121V 53K5045
Product Name Ferrite Beads and Chips 120uH 300mA Inductor and Choke Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details