Vishay Precision Group Filters - Ferrite Beads and Chips ILBB0805ER102V

Description
Manufacturer: Vishay Dale Win Source Part Number: 1328064-ILBB0805ER10 2V Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 541-2293-2,541-2293- 1,541-2293-6,ILBB080 5ER102V-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1328064-ILBB0805ER10 2V Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 541-2293-2,541-2293- 1,541-2293-6,ILBB080 5ER102V-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328064-ILBB0805ER102V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328064-ILBB0805ER102V
Filters - Ferrite Beads and Chips 1328064-ILBB0805ER102V
Manufacturer: Vishay Dale Win Source Part Number: 1328064-ILBB0805ER10 2V Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 541-2293-2,541-2293- 1,541-2293-6,ILBB080 5ER102V-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328064-ILBB0805ER102V
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 100mA
Standard Package: 4,000
Mounting: Surface Mount
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 541-2293-2,541-2293-1,541-2293-6,ILBB0805ER102V-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Beads and Chips - 541-2293-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2293-6-ND
Ferrite Beads and Chips 541-2293-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 350mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2293-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2293-2-ND
Ferrite Beads and Chips 541-2293-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 350mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2293-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2293-1-ND
Ferrite Beads and Chips 541-2293-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 350mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 350mOhm

Buy Now Datasheet
SMD 100mA 1mH Inductor and Choke - 841-ILBB0805ER102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mA 1mH Inductor and Choke
841-ILBB0805ER102V
SMD 100mA 1mH Inductor and Choke 841-ILBB0805ER102V
100mA 1kR 1mH Ferrite Chip EMI/RFI Filter, 0805 SMD Product overview: ILBB0805ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 1mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100mA, 1mH, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER102V can be used for catalog matching and distributor lookup.

100mA 1kR 1mH Ferrite Chip EMI/RFI Filter, 0805 SMD Product overview: ILBB0805ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 1mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100mA, 1mH, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 100Ma, 0805; Ferrite Case Style Vishay - 53K5043 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 100Ma, 0805; Ferrite Case Style Vishay
53K5043
Ferrite Bead, 0.35Ohm, 100Ma, 0805; Ferrite Case Style Vishay 53K5043
FERRITE BEAD, 0.35OHM, 100mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 100mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 100Ma, 0805, Full Reel; Ferrite Case Style Vishay - 28X4239 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 100Ma, 0805, Full Reel; Ferrite Case Style Vishay
28X4239
Ferrite Bead, 0.35Ohm, 100Ma, 0805, Full Reel; Ferrite Case Style Vishay 28X4239
FERRITE BEAD, 0.35OHM, 100mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 100mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1328064-ILBB0805ER102V 541-2293-6-ND 841-ILBB0805ER102V 53K5043
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips SMD 100mA 1mH Inductor and Choke Ferrite Bead, 0.35Ohm, 100Ma, 0805; Ferrite Case Style Vishay
Core Material Ferrite Ferrite
Standards and Certifications RoHS RoHS RoHS
DCR 0.3500 ohms 0.3500 ohms 0.3500 ohms
Rated DC Current 100 milliamps 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details