Ferrite Beads Multi-Layer 40Ohm 25% 100MHz 0.4A 0.1Ohm DCR 0603 T/R Product overview: ILBB0603ER400V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40Ohm, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40Ohm, 100MHz, 0.4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER400V can be used for catalog matching and distributor lookup.
40 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm
40 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm
40 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm
Win Source Part Number: 1369217-ILBB0603ER40
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILBB-0603
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 40 Ohms @ 100 MHz
Current Rating (Max): 400mA
DC Resistance (DCR) (Max): 100mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors |
| Product Number | 841-ILBB0603ER400V | 541-ILBB0603ER400VDKR-ND | 1369217-ILBB0603ER400V |
| Product Name | 40Ohm 100MHz 0.4A Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 40 microH | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 40 ohms | 40 ohms | |
| Standards and Certifications | RoHS |