Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0603ER301V

Description
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm
Request a Quote
Description
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 53K5035, features a DC resistance of 0.35 Ohm and a maximum DC current rating of 150 mA. It is designed in a 0603 case style, making it suitable for surface mount applications. The bead exhibits an impedance of 300 Ohm at 100 MHz with a tolerance of ± 25%. It is magnetically self-shielded and has nickel barrier plating to minimize silver migration. The operating temperature range is from -55 °C to +125 °C, and it is compliant with RoHS standards. The product is packaged in tape and reel format, with 4000 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 53K5035, features a DC resistance of 0.35 Ohm and a maximum DC current rating of 150 mA. It is designed in a 0603 case style, making it suitable for surface mount applications. The bead exhibits an impedance of 300 Ohm at 100 MHz with a tolerance of ± 25%. It is magnetically self-shielded and has nickel barrier plating to minimize silver migration. The operating temperature range is from -55 °C to +125 °C, and it is compliant with RoHS standards. The product is packaged in tape and reel format, with 4000 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2291-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2291-1-ND
Ferrite Beads and Chips 541-2291-1-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2291-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2291-2-ND
Ferrite Beads and Chips 541-2291-2-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2291-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2291-6-ND
Ferrite Beads and Chips 541-2291-6-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 350mOhm

Buy Now Datasheet
Ferrite Bead, 0.35Ohm, 150Ma, 0603; Ferrite Case Style Vishay - 53K5035 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 150Ma, 0603; Ferrite Case Style Vishay
53K5035
Ferrite Bead, 0.35Ohm, 150Ma, 0603; Ferrite Case Style Vishay 53K5035
FERRITE BEAD, 0.35OHM, 150mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 150mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 541-2291-1-ND 53K5035
Product Name Ferrite Beads and Chips Ferrite Bead, 0.35Ohm, 150Ma, 0603; Ferrite Case Style Vishay
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 150 milliamps 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0.0087uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2455725P - RS Components, Ltd.
Specs
Impedance 1000 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 C (-67 F)
View Details
2 suppliers