TE Connectivity Ferrite Beads 1-2176748-3

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .04 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0805 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .04 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0805 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176748-3 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176748-3
Ferrite Beads 1-2176748-3
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .04 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0805 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 2 MM  [.078 INCH ]
  • Product Width : 1.2 MM  [.047 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3000
  • DC Resistance (OHM) : .04
  • Impedance (OHM) : 80
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0805
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176748-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176748-3DKR-ND
Ferrite Beads and Chips 1712-1-2176748-3DKR-ND
BMC-Q 0805 80R 25% TOL. UH CURRE

BMC-Q 0805 80R 25% TOL. UH CURRE

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176748-3CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176748-3CT-ND
Ferrite Beads and Chips 1712-1-2176748-3CT-ND
BMC-Q 0805 80R 25% TOL. UH CURRE

BMC-Q 0805 80R 25% TOL. UH CURRE

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176748-3TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176748-3TR-ND
Ferrite Beads and Chips 1712-1-2176748-3TR-ND
FERRITE BEAD 80 OHM 0805 1LN

FERRITE BEAD 80 OHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Chip Inductors
Product Number 1-2176748-3 1712-1-2176748-3DKR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 80 ohms
DCR 0.0400 ohms 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-36401E17NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Standards and Certifications RoHS
Inductance Range 0.0170 microH
View Details
2 suppliers
Ferrite Beads - 2176749-1 - TE Connectivity
Specs
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 1712-36274532268R2KCT-ND - DigiKey
Specs
Technology Wirewound
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
View Details
Ferrite Beads - 2176744-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers