Vishay Precision Group Ferrite Beads and Chips ILBB0603ER221V

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILBB0603ER221VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0603ER221VDKR-ND
Ferrite Beads and Chips 541-ILBB0603ER221VDKR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0603ER221VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0603ER221VCT-ND
Ferrite Beads and Chips 541-ILBB0603ER221VCT-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0603ER221VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0603ER221VTR-ND
Ferrite Beads and Chips 541-ILBB0603ER221VTR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

Buy Now Datasheet
220uH 150mA Inductor and Choke - 841-ILBB0603ER221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 150mA Inductor and Choke
841-ILBB0603ER221V
220uH 150mA Inductor and Choke 841-ILBB0603ER221V
Ferrite Chip Filter, 220uH, 150mA, 0603 SMT Product overview: ILBB0603ER221V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER221V can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 220uH, 150mA, 0603 SMT Product overview: ILBB0603ER221V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER221V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 150Ma, 0603; Ferrite Case Style Vishay - 53K5033 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 150Ma, 0603; Ferrite Case Style Vishay
53K5033
Ferrite Bead, 0.3Ohm, 150Ma, 0603; Ferrite Case Style Vishay 53K5033
FERRITE BEAD, 0.3OHM, 150mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 150mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-ILBB0603ER221VDKR-ND 841-ILBB0603ER221V 53K5033
Product Name Ferrite Beads and Chips 220uH 150mA Inductor and Choke Ferrite Bead, 0.3Ohm, 150Ma, 0603; Ferrite Case Style Vishay
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 150 milliamps 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-330 0402DF-330XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details