Vishay Precision Group SMD 300mA Inductor and Choke ILBB0402ER121V

Description
1 Line EMI/RFI Filter, 120Ω, 300mA, 0402 SMD Product overview: ILBB0402ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 Line EMI/RFI Filter, 120Ω, 300mA, 0402 SMD Product overview: ILBB0402ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300mA Inductor and Choke - 841-ILBB0402ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300mA Inductor and Choke
841-ILBB0402ER121V
SMD 300mA Inductor and Choke 841-ILBB0402ER121V
1 Line EMI/RFI Filter, 120Ω, 300mA, 0402 SMD Product overview: ILBB0402ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER121V can be used for catalog matching and distributor lookup.

1 Line EMI/RFI Filter, 120Ω, 300mA, 0402 SMD Product overview: ILBB0402ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-4358-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4358-2-ND
Ferrite Beads and Chips 541-4358-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 450mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4358-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4358-6-ND
Ferrite Beads and Chips 541-4358-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 450mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4358-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4358-1-ND
Ferrite Beads and Chips 541-4358-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 450mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 450mOhm

Buy Now Datasheet
Ferrite Bead, 0.45Ohm, 300Ma, 0402; Ferrite Case Style Vishay - 53K5018 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.45Ohm, 300Ma, 0402; Ferrite Case Style Vishay
53K5018
Ferrite Bead, 0.45Ohm, 300Ma, 0402; Ferrite Case Style Vishay 53K5018
FERRITE BEAD, 0.45OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.45OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILBB0402ER121V 541-4358-2-ND 53K5018
Product Name SMD 300mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.45Ohm, 300Ma, 0402; Ferrite Case Style Vishay
Inductance Range 120 microH
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms
Standards and Certifications RoHS RoHS
DCR 0.4500 ohms 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details