Vishay Intertechnology, Inc. EMI / RFI Components - ILB1206RK601V ILB1206RK601V

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186373-ILB1206RK601 V Termination: SMD/SMT Shielding: Shielded Tolerance: 25 % Impedance: 70 Ω Resistance: 600 Ω Number of Pins: 1206 Categories: EMI / RFI Components DC Resistance (DCR): 200 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): ILB-1206RK601V; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186373-ILB1206RK601 V Termination: SMD/SMT Shielding: Shielded Tolerance: 25 % Impedance: 70 Ω Resistance: 600 Ω Number of Pins: 1206 Categories: EMI / RFI Components DC Resistance (DCR): 200 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): ILB-1206RK601V; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - ILB1206RK601V - 1186373-ILB1206RK601V - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - ILB1206RK601V
1186373-ILB1206RK601V
EMI / RFI Components - ILB1206RK601V 1186373-ILB1206RK601V
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186373-ILB1206RK601 V Termination: SMD/SMT Shielding: Shielded Tolerance: 25 % Impedance: 70 Ω Resistance: 600 Ω Number of Pins: 1206 Categories: EMI / RFI Components DC Resistance (DCR): 200 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): ILB-1206RK601V; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186373-ILB1206RK601V
Termination: SMD/SMT
Shielding: Shielded
Tolerance: 25 %
Impedance: 70 Ω
Resistance: 600 Ω
Number of Pins: 1206
Categories: EMI / RFI Components
DC Resistance (DCR): 200 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): ILB-1206RK601V;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Max DC Current: 200 mA
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1186373-ILB1206RK601V
Product Name EMI / RFI Components - ILB1206RK601V
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details