Vishay Precision Group Ferrite Beads and Chips ILB1206ER310V

Description
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm
Request a Quote Datasheet
Description
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2284-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2284-2-ND
Ferrite Beads and Chips 541-2284-2-ND
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2284-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2284-6-ND
Ferrite Beads and Chips 541-2284-6-ND
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2284-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2284-1-ND
Ferrite Beads and Chips 541-2284-1-ND
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay - 53K5061 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay
53K5061
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay 53K5061
FERRITE BEAD, 0.05OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay - 28X4242 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay
28X4242
Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay 28X4242
FERRITE BEAD, 0.05OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mmRoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 541-2284-2-ND 53K5061 28X4242
Product Name Ferrite Beads and Chips Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads and Chips - A102196TR-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details