Vishay Precision Group 500mA Inductor and Choke ILB1206ER260V

Description
1-Line Ferrite Chip Filter, 26Ω, 500mA, 1206 SMT Product overview: ILB1206ER260V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER260V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Line Ferrite Chip Filter, 26Ω, 500mA, 1206 SMT Product overview: ILB1206ER260V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER260V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Inductor and Choke - 841-ILB1206ER260V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500mA Inductor and Choke
841-ILB1206ER260V
500mA Inductor and Choke 841-ILB1206ER260V
1-Line Ferrite Chip Filter, 26Ω, 500mA, 1206 SMT Product overview: ILB1206ER260V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER260V can be used for catalog matching and distributor lookup.

1-Line Ferrite Chip Filter, 26Ω, 500mA, 1206 SMT Product overview: ILB1206ER260V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER260V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-ILB1206ER260VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILB1206ER260VDKR-ND
Ferrite Beads and Chips 541-ILB1206ER260VDKR-ND
26 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

26 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILB1206ER260VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILB1206ER260VCT-ND
Ferrite Beads and Chips 541-ILB1206ER260VCT-ND
26 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

26 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILB1206ER260VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILB1206ER260VTR-ND
Ferrite Beads and Chips 541-ILB1206ER260VTR-ND
26 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

26 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay - 53K5059 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay
53K5059
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay 53K5059
FERRITE BEAD, 0.05OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:26ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:26ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILB1206ER260V 541-ILB1206ER260VDKR-ND 53K5059
Product Name 500mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Range 26 microH
Inductance Tolerance 25 (+/- %)
Impedance 26 ohms 26 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details