Vishay Precision Group SMD 0.5A 100MHz Inductor and Choke ILB1206ER190V

Description
1206 Ferrite Bead 19R 0.5A 100MHz SMD T/R Product overview: ILB1206ER190V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER190V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Ferrite Bead 19R 0.5A 100MHz SMD T/R Product overview: ILB1206ER190V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER190V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5A 100MHz Inductor and Choke - 841-ILB1206ER190V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5A 100MHz Inductor and Choke
841-ILB1206ER190V
SMD 0.5A 100MHz Inductor and Choke 841-ILB1206ER190V
1206 Ferrite Bead 19R 0.5A 100MHz SMD T/R Product overview: ILB1206ER190V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER190V can be used for catalog matching and distributor lookup.

1206 Ferrite Bead 19R 0.5A 100MHz SMD T/R Product overview: ILB1206ER190V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.5A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER190V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2282-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2282-6-ND
Ferrite Beads and Chips 541-2282-6-ND
19 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

19 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2282-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2282-2-ND
Ferrite Beads and Chips 541-2282-2-ND
19 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

19 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2282-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2282-1-ND
Ferrite Beads and Chips 541-2282-1-ND
19 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

19 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay - 53K5058 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay
53K5058
Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay 53K5058
FERRITE BEAD, 0.05OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:19ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:19ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay - 28X4241 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay
28X4241
Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay 28X4241
FERRITE BEAD, 0.05OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:19ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mmRoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:19ohm; DC Current Rating:500mA; Product Range:ILB-1206 Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-ILB1206ER190V 541-2282-6-ND 53K5058 28X4241
Product Name SMD 0.5A 100MHz Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.05Ohm, 500Ma, 1206; Ferrite Case Style Vishay Ferrite Bead, 0.05Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Range 19 microH
Inductance Tolerance 25 (+/- %)
Impedance 19 ohms 19 ohms 19 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520C121KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers