Vishay Precision Group Filters - Ferrite Beads and Chips ILB1206ER151V

Description
Win Source Part Number: 1378617-ILB1206ER151 V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILB-1206 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1378617-ILB1206ER151 V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILB-1206 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1378617-ILB1206ER151V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1378617-ILB1206ER151V
Filters - Ferrite Beads and Chips 1378617-ILB1206ER151V
Win Source Part Number: 1378617-ILB1206ER151 V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILB-1206 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1378617-ILB1206ER151V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILB-1206
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 150 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
150uH 300mA Inductor and Choke - 841-ILB1206ER151V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 300mA Inductor and Choke
841-ILB1206ER151V
150uH 300mA Inductor and Choke 841-ILB1206ER151V
1-Line Ferrite Chip Filter, 150uH, 300mA, 1206 SMT Product overview: ILB1206ER151V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER151V can be used for catalog matching and distributor lookup.

1-Line Ferrite Chip Filter, 150uH, 300mA, 1206 SMT Product overview: ILB1206ER151V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER151V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2281-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2281-6-ND
Ferrite Beads and Chips 541-2281-6-ND
150 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 200mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2281-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2281-1-ND
Ferrite Beads and Chips 541-2281-1-ND
150 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 200mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2281-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2281-2-ND
Ferrite Beads and Chips 541-2281-2-ND
150 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 200mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 300Ma, 1206; Ferrite Case Style Vishay - 53K5057 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 300Ma, 1206; Ferrite Case Style Vishay
53K5057
Ferrite Bead, 0.2Ohm, 300Ma, 1206; Ferrite Case Style Vishay 53K5057
FERRITE BEAD, 0.2OHM, 300mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:150ohm; DC Current Rating:300mA; Product Range:ILB-1206 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 300mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:150ohm; DC Current Rating:300mA; Product Range:ILB-1206 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 300Ma, 1206, Full Reel; Ferrite Case Style Vishay - 72K7772 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 300Ma, 1206, Full Reel; Ferrite Case Style Vishay
72K7772
Ferrite Bead, 0.2Ohm, 300Ma, 1206, Full Reel; Ferrite Case Style Vishay 72K7772
FERRITE BEAD, 0.2OHM, 300mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:150ohm; DC Current Rating:300mA; Product Range:ILB-1206 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 300mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:150ohm; DC Current Rating:300mA; Product Range:ILB-1206 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1378617-ILB1206ER151V 841-ILB1206ER151V 541-2281-6-ND 53K5057
Product Name Filters - Ferrite Beads and Chips 150uH 300mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 300Ma, 1206; Ferrite Case Style Vishay
Core Material Ferrite Ferrite
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers