Vishay Intertechnology, Inc. 150mA Inductor and Choke ILAS1206ER102V

Description
Ferrite Chip EMI/RFI Filter, 1206, 1kR Impedance, 150mA Product overview: ILAS1206ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILAS1206ER102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip EMI/RFI Filter, 1206, 1kR Impedance, 150mA Product overview: ILAS1206ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILAS1206ER102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Inductor and Choke - 841-ILAS1206ER102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150mA Inductor and Choke
841-ILAS1206ER102V
150mA Inductor and Choke 841-ILAS1206ER102V
Ferrite Chip EMI/RFI Filter, 1206, 1kR Impedance, 150mA Product overview: ILAS1206ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILAS1206ER102V can be used for catalog matching and distributor lookup.

Ferrite Chip EMI/RFI Filter, 1206, 1kR Impedance, 150mA Product overview: ILAS1206ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILAS1206ER102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-4357-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4357-2-ND
Ferrite Beads and Chips 541-4357-2-ND
1 kOhms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 750mOhm

1 kOhms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 750mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4357-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4357-6-ND
Ferrite Beads and Chips 541-4357-6-ND
1 kOhms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 750mOhm

1 kOhms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 750mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4357-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4357-1-ND
Ferrite Beads and Chips 541-4357-1-ND
1 kOhms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 750mOhm

1 kOhms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 750mOhm

Buy Now Datasheet
Ferrite Bead, 1206, 0.15A Rohs Compliant Vishay - 62AJ4084 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1206, 0.15A Rohs Compliant Vishay
62AJ4084
Ferrite Bead, 1206, 0.15A Rohs Compliant Vishay 62AJ4084
FERRITE BEAD, 1206, 0.15A ROHS COMPLIANT: YES

FERRITE BEAD, 1206, 0.15A ROHS COMPLIANT: YES

Supplier's Site
Ferrite Bead, 1206, 0.15A, 0.75Ohm; Ferrite Case Style Vishay - 32AK4081 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1206, 0.15A, 0.75Ohm; Ferrite Case Style Vishay
32AK4081
Ferrite Bead, 1206, 0.15A, 0.75Ohm; Ferrite Case Style Vishay 32AK4081
FERRITE BEAD, 1206, 0.15A, 0.75OHM; Ferrite Case Style:1206 [3216 Metric]; Impedance:1kohm; DC Current Rating:150mA; Product Range:ILAS-1206 Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 1206, 0.15A, 0.75OHM; Ferrite Case Style:1206 [3216 Metric]; Impedance:1kohm; DC Current Rating:150mA; Product Range:ILAS-1206 Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-ILAS1206ER102V 541-4357-2-ND 62AJ4084 32AK4081
Product Name 150mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1206, 0.15A Rohs Compliant Vishay Ferrite Bead, 1206, 0.15A, 0.75Ohm; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS
DCR 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details