Vishay Intertechnology, Inc. Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay IL755-2

Description
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay - 20H8905 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
20H8905
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay 20H8905
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

Supplier's Site
Optocoupler, Darlington, 5.3Kv, Dip-6 Rohs Compliant Vishay - 58AJ2302 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5.3Kv, Dip-6 Rohs Compliant Vishay
58AJ2302
Optocoupler, Darlington, 5.3Kv, Dip-6 Rohs Compliant Vishay 58AJ2302
OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL755-2
Transistor Output Optocouplers IL755-2
Transistor Output Optocouplers Photodarlington Out Single CTR >1000%

Transistor Output Optocouplers Photodarlington Out Single CTR >1000%

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 20H8905 58AJ2302 IL755-2
Product Name Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay Optocoupler, Darlington, 5.3Kv, Dip-6 Rohs Compliant Vishay Transistor Output Optocouplers
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3240MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details