Manufacturer: Vishay
Win Source Part Number: 1045316-IL4118-X009
Packaging: Tube/Rail
Approvals: BSI, CSA, cUR, FIMKO, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Current - Hold (Ih): 200μA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 1.3mA
Turn On Time: 35μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: IL4118-X009 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4118-X009 can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1045316-IL4118-X009 | 904-IL4118-X009 | IL4118-X009 |
| Product Name | Optoisolators - Triac, SCR Output - IL4118-X009 | SMD 5300V Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers |
| Output | Triac |