Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output IL4108-X009T

Description
Win Source Part Number: 1207998-IL4108-X009T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Turn On Time: 35µs Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): IL4108X009T; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: IL4108-X009TCT,IL410 8-X009T-ND,IL4108-X0 09TTR,IL4108-X009TDK R Base Product Number: IL4108 Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1207998-IL4108-X009T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Turn On Time: 35µs Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): IL4108X009T; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: IL4108-X009TCT,IL410 8-X009T-ND,IL4108-X0 09TTR,IL4108-X009TDK R Base Product Number: IL4108 Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1207998-IL4108-X009T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1207998-IL4108-X009T
Isolators - Optoisolators - Triac, SCR Output 1207998-IL4108-X009T
Win Source Part Number: 1207998-IL4108-X009T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Turn On Time: 35µs Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): IL4108X009T; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: IL4108-X009TCT,IL410 8-X009T-ND,IL4108-X0 09TTR,IL4108-X009TDK R Base Product Number: IL4108 Approval Agency: CSA, UR

Win Source Part Number: 1207998-IL4108-X009T
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.16V
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 300 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/µs
Current - LED Trigger (Ift) (Max): 2mA
Turn On Time: 35µs
Package / Case: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): IL4108X009T;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: IL4108-X009TCT,IL4108-X009T-ND,IL4108-X009TTR,IL4108-X009TDKR
Base Product Number: IL4108
Approval Agency: CSA, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1207998-IL4108-X009T
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
DSCA43 General Purpose Input Signal Conditioners, with DC Excitation - DSCA43-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details