Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969927-IL400-X007T
Packaging: Tape and Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.5 V
Power Dissipation: 250 mW
Forward Current: 60 mA
Number of Pins: 6
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969927-IL400-X007T |
| Product Name | OEM Parts - OEM Parts (F - I) - IL400-X007T |