The IL388 is a linear optocoupler consisting of an infrared LED optically coupled to two photodiodes, designed for AC and DC signal isolation in applications such as PCMCIA modems and digital telephone line isolation. It is packaged in a 2.3 mm high SMD SOP-8 package, with an isolation test voltage of 2130 V DC and an input-to-output capacitance of 1.0 pF. The device maintains low distortion below -80 dB and features an internal insulation thickness of 0.4 mm. It operates from 0 °C to 75 °C and complies with RoHS 2002/95/EC and WEEE 2002/96/EC directives. The IL388T is a variant of this series, and the same key specifications apply.
OPTOISO 2.13KV 2CH TRANS 8SOP Product overview: IL388T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL388T |
| Product Name | Dual 2.13KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |