Vishay Intertechnology, Inc. 2.13KV Bipolar Transistor IL388DAA-00T

Description
OPTOISO 2.13KV TRANS 8SOP Product overview: IL388DAA-00T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388DAA-00T can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 2.13KV TRANS 8SOP Product overview: IL388DAA-00T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388DAA-00T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IL388DAA is a linear optocoupler with an infrared LED optically coupled to two photodiodes, designed for AC and DC signal isolation in applications such as PCMCIA cards and V.90 FAX/modem digital telephone line interfaces. It is housed in a 2.3 mm high SOP-8 package with dimensions of 5.6 mm to 9.04 mm in length and width. The device provides an isolation test voltage of 2130 V DC and features an input-output capacitance of 1.0 pF and common mode capacitance of 0.5 pF. It meets CSA 93751, RoHS 2002/95/EC, and WEEE 2002/96/EC standards. The operating temperature range is 0 to 75 °C, with a junction temperature limit of 100 °C.

Datasheet Summary
Powered by GS/AI

The IL388DAA is a linear optocoupler with an infrared LED optically coupled to two photodiodes, designed for AC and DC signal isolation in applications such as PCMCIA cards and V.90 FAX/modem digital telephone line interfaces. It is housed in a 2.3 mm high SOP-8 package with dimensions of 5.6 mm to 9.04 mm in length and width. The device provides an isolation test voltage of 2130 V DC and features an input-output capacitance of 1.0 pF and common mode capacitance of 0.5 pF. It meets CSA 93751, RoHS 2002/95/EC, and WEEE 2002/96/EC standards. The operating temperature range is 0 to 75 °C, with a junction temperature limit of 100 °C.

Suppliers

Company
Product
Description
Supplier Links
2.13KV Bipolar Transistor - 903-IL388DAA-00T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.13KV Bipolar Transistor
903-IL388DAA-00T
2.13KV Bipolar Transistor 903-IL388DAA-00T
OPTOISO 2.13KV TRANS 8SOP Product overview: IL388DAA-00T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388DAA-00T can be used for catalog matching and distributor lookup.

OPTOISO 2.13KV TRANS 8SOP Product overview: IL388DAA-00T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388DAA-00T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-IL388DAA-00T
Product Name 2.13KV Bipolar Transistor
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data