Vishay Precision Group Optocoupler; No. Of Channels Vishay IL300.

Description
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.65dB; Gain dB Min:0.56dB; Input Current:10mA; Output Voltage:50V RoHS Compliant: No
Description
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.65dB; Gain dB Min:0.56dB; Input Current:10mA; Output Voltage:50V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Vishay - 27AC6659 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
27AC6659
Optocoupler; No. Of Channels Vishay 27AC6659
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.65dB; Gain dB Min:0.56dB; Input Current:10mA; Output Voltage:50V RoHS Compliant: No

OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.65dB; Gain dB Min:0.56dB; Input Current:10mA; Output Voltage:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 27AC6659
Product Name Optocoupler; No. Of Channels Vishay
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Surface Mount Isolinear Optocoupler - OLS700 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 2766025 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details