Vishay Precision Group Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay IL300-EF.

Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.851dB RoHS Compliant: No
Datasheet
Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.851dB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay - 27AC6661 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
27AC6661
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay 27AC6661
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.851dB RoHS Compliant: No

OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.851dB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 27AC6661
Product Name Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7083112P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details