Vishay Precision Group Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay IL300-E.

Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:0.955dB; Gain dB Min:0.851dB RoHS Compliant: No
Datasheet
Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:0.955dB; Gain dB Min:0.851dB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay - 27AC6660 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
27AC6660
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay 27AC6660
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:0.955dB; Gain dB Min:0.851dB RoHS Compliant: No

OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:0.955dB; Gain dB Min:0.851dB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 27AC6660
Product Name Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDB8275FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details