OPTOISO 5.3KV PHVOLT 8SMD Product overview: IL300-DEFG-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG-X009 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185406-IL300-DEFG-X
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 1μs, 1μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Family Name: IL300
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 500mV
Output Current per Channel: 70μA (Typ)
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): TIL300ADCS; TIL300DCS; IL300-DEFG-X007;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-IL300-DEFG-X009 | 1185406-IL300-DEFG-X009 |
| Product Name | 5.3KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG-X009 |
| Package Type | Tube | SOT3 |