Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Transistor Output Optocouplers Phototransistor Out Single CTR >50%
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:50%; Input Current:1mA; Input Current Max:1mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | IL216ATCT-ND | IL216AT | 20H8788 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay |
| Input | DC | 1mA | |
| Output | Phototransistor | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | SOIC |