Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators IL212AT

Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - IL212ATCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL212ATCT-ND
Transistor, Photovoltaic Output Optoisolators IL212ATCT-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - IL212ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL212ATDKR-ND
Transistor, Photovoltaic Output Optoisolators IL212ATDKR-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - IL212ATTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL212ATTR-ND
Transistor, Photovoltaic Output Optoisolators IL212ATTR-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL212AT - 1045293-IL212AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL212AT
1045293-IL212AT
Optoisolators - Transistor, Photovoltaic Output - IL212AT 1045293-IL212AT
Manufacturer: Vishay Win Source Part Number: 1045293-IL212AT Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SOIC Minimum DC Current Transfer Ratio: 50% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045293-IL212AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SOIC
Minimum DC Current Transfer Ratio: 50% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL212AT
Transistor Output Optocouplers IL212AT
Transistor Output Optocouplers Phototransistor Out Single CTR >50%

Transistor Output Optocouplers Phototransistor Out Single CTR >50%

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay - 20H8785 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay
20H8785
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay 20H8785
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:50%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:50%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number IL212ATCT-ND 1045293-IL212AT IL212AT 20H8785
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - IL212AT Transistor Output Optocouplers Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay
Input DC DC; DC 10mA
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 4990806 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details