Vishay Precision Group Transistor, Photovoltaic Output Optoisolators IL208AT

Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1285-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1285-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1285-2-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1285-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1285-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1285-1-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1285-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1285-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1285-6-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL208AT
Transistor Output Optocouplers IL208AT
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay - 20H8783 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
20H8783
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay 20H8783
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-1285-2-ND IL208AT 20H8783
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4679-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640575 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details