Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators IL1208AT

Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - IL1208AT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL1208AT-ND
Transistor, Photovoltaic Output Optoisolators IL1208AT-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL1208AT
Transistor Output Optocouplers IL1208AT
Transistor Output Optocouplers Phototransistor Out CTR 160-320%

Transistor Output Optocouplers Phototransistor Out CTR 160-320%

Buy Now Datasheet
Optocoupler, Phototransistor, 4000Vrms, Full Reel; No. Of Channels Vishay - 23K1061 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 4000Vrms, Full Reel; No. Of Channels Vishay
23K1061
Optocoupler, Phototransistor, 4000Vrms, Full Reel; No. Of Channels Vishay 23K1061
OPTOCOUPLER, PHOTOTRANSISTOR, 4000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 4000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number IL1208AT-ND IL1208AT 23K1061
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 4000Vrms, Full Reel; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7083273 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Digital Isolators - 336-5446-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details