Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output IL1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331795-IL1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 2,000 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1.9µs, 1.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 250mV (Typ) Current Transfer Ratio (Max): 300% @ 10mA Turn On / Turn Off Time (Typ): 700ns, 1.4µs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: IL1GI-ND,751-1280-5, IL1GI Base Product Number: IL1 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331795-IL1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 2,000 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1.9µs, 1.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 250mV (Typ) Current Transfer Ratio (Max): 300% @ 10mA Turn On / Turn Off Time (Typ): 700ns, 1.4µs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: IL1GI-ND,751-1280-5, IL1GI Base Product Number: IL1 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331795-IL1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331795-IL1
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331795-IL1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331795-IL1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 2,000 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1.9µs, 1.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 250mV (Typ) Current Transfer Ratio (Max): 300% @ 10mA Turn On / Turn Off Time (Typ): 700ns, 1.4µs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: IL1GI-ND,751-1280-5, IL1GI Base Product Number: IL1 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331795-IL1
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 2,000
Mounting: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 1.9µs, 1.4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 20% @ 10mA
Voltage - Output (Max): 50V
Vce Saturation (Max): 250mV (Typ)
Current Transfer Ratio (Max): 300% @ 10mA
Turn On / Turn Off Time (Typ): 700ns, 1.4µs
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 6-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: IL1GI-ND,751-1280-5,IL1GI
Base Product Number: IL1
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331795-IL1
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details