Vishay Intertechnology, Inc. Fixed Inductors IHXL1500VZEBR68M3A

Description
FIXED IND 680NH 280A 0.13 MOHM
Request a Quote Datasheet
Description
FIXED IND 680NH 280A 0.13 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHXL1500VZEBR68M3A-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 280A 0.13 MOHM

FIXED IND 680NH 280A 0.13 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHXL1500VZEBR68M3A-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details