Vishay Precision Group Fixed Inductors IHV15BZ500

Description
500µH Unshielded Inductor 15A 50mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
500µH Unshielded Inductor 15A 50mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHV15BZ500-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IHV15BZ500-ND
Fixed Inductors 541-IHV15BZ500-ND
500µH Unshielded Inductor 15A 50mOhm Max Radial, Horizontal Cylinder

500µH Unshielded Inductor 15A 50mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
Filter Inductor, 500Uh, 10%, 15A, Rad; Product Range Vishay - 45C2801 - Newark, An Avnet Company
Chicago, IL, United States
Filter Inductor, 500Uh, 10%, 15A, Rad; Product Range Vishay
45C2801
Filter Inductor, 500Uh, 10%, 15A, Rad; Product Range Vishay 45C2801
FILTER INDUCTOR, 500UH, 10%, 15A, RAD; Product Range:IHV Series; Inductance:500µH; Inductor Construction:Unshiel ded; RMS Current (Irms):15A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

FILTER INDUCTOR, 500UH, 10%, 15A, RAD; Product Range:IHV Series; Inductance:500µH; Inductor Construction:Unshielded; RMS Current (Irms):15A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHV15BZ500-ND 45C2801
Product Name Fixed Inductors Filter Inductor, 500Uh, 10%, 15A, Rad; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Fixed Inductors - 0402CS-68NXJLU - 1224109-0402CS-68NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details