Vishay Precision Group Fixed Inductors IHTH1500TZEB330M5A

Description
33µH Shielded Inductor 28.7A 5.1mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
33µH Shielded Inductor 28.7A 5.1mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500TZEB330M5A-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 28.7A 5.1mOhm Max Radial, Vertical Cylinder, 4 Leads

33µH Shielded Inductor 28.7A 5.1mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 33Uh, 20%, 28.7A, Radial Rohs Compliant Vishay - 85AJ2945 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 28.7A, Radial Rohs Compliant Vishay
85AJ2945
Inductor, 33Uh, 20%, 28.7A, Radial Rohs Compliant Vishay 85AJ2945
INDUCTOR, 33UH, 20%, 28.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 33UH, 20%, 28.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1500TZEB330M5A-ND 85AJ2945
Product Name Fixed Inductors Inductor, 33Uh, 20%, 28.7A, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers