Vishay Precision Group Fixed Inductors IHTH1500TZEB101M5A

Description
100µH Shielded Inductor 12.2A 22.6mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
100µH Shielded Inductor 12.2A 22.6mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500TZEB101M5A-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 12.2A 22.6mOhm Max Radial, Vertical Cylinder, 4 Leads

100µH Shielded Inductor 12.2A 22.6mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 100Uh, 20%, 12.2A, Radial Rohs Compliant Vishay - 85AJ2943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, 12.2A, Radial Rohs Compliant Vishay
85AJ2943
Inductor, 100Uh, 20%, 12.2A, Radial Rohs Compliant Vishay 85AJ2943
INDUCTOR, 100UH, 20%, 12.2A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 20%, 12.2A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1500TZEB101M5A-ND 85AJ2943
Product Name Fixed Inductors Inductor, 100Uh, 20%, 12.2A, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details